HARWIN Board-Board Conn, Header, 40Way, 2Row; Connector Systems Harwin M22-5432005

Description
BOARD-BOARD CONN, HEADER, 40WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 40WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 40Way, 2Row; Connector Systems Harwin - 56K0865 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 40Way, 2Row; Connector Systems Harwin
56K0865
Board-Board Conn, Header, 40Way, 2Row; Connector Systems Harwin 56K0865
BOARD-BOARD CONN, HEADER, 40WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 40WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:M22 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K0865
Product Name Board-Board Conn, Header, 40Way, 2Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details