HARWIN Rectangular Connector Contacts M22-3080046

Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2160-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2160-ND
Rectangular Connector Contacts 952-2160-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Connector Contact, Female, 24Awg, Crimp; Product Range Harwin - 42M1511 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Female, 24Awg, Crimp; Product Range Harwin
42M1511
Connector Contact, Female, 24Awg, Crimp; Product Range Harwin 42M1511
CONNECTOR CONTACT, FEMALE, 24AWG, CRIMP; Product Range:M22 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Current Rating:2A RoHS Compliant: Yes

CONNECTOR CONTACT, FEMALE, 24AWG, CRIMP; Product Range:M22 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2160-ND 42M1511
Product Name Rectangular Connector Contacts Connector Contact, Female, 24Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data