HARWIN Rectangular Connector Contacts M22-3050046

Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 24-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1338-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1338-ND
Rectangular Connector Contacts 952-1338-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-24Awg, Crimp; Product Range Harwin - 41M1848 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Product Range Harwin
41M1848
Contact, Socket, 30-24Awg, Crimp; Product Range Harwin 41M1848
CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:M22 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:M22-301 or M22-302 Housings RoHS Compliant: Yes

CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:M22 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:M22-301 or M22-302 Housings RoHS Compliant: Yes

Supplier's Site
Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin - 97K6221 - Newark, An Avnet Company
Chicago, IL, United States
Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin
97K6221
Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin 97K6221
Contact, M22 Series, Socket, 30 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, M22 Series, Socket, 30 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1338-ND 41M1848 97K6221
Product Name Rectangular Connector Contacts Contact, Socket, 30-24Awg, Crimp; Product Range Harwin Contact, M22 Series, Socket, 30 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers