HARWIN Board-Board Connector, Header, 14 Position, 1Row; Connector Systems Harwin M22-2531405

Description
BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 14 Position, 1Row; Connector Systems Harwin - 56K0483 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 14 Position, 1Row; Connector Systems Harwin
56K0483
Board-Board Connector, Header, 14 Position, 1Row; Connector Systems Harwin 56K0483
BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:M22 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K0483
Product Name Board-Board Connector, Header, 14 Position, 1Row; Connector Systems Harwin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers