HARWIN PC Pin Receptacles, Socket Connectors H8504-05

Description
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-2025-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-2025-ND
PC Pin Receptacles, Socket Connectors 952-2025-ND
"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"

"Pin Receptacle Connector 0.024"" ~ 0.033"" (0.60mm ~ 0.85mm) No Tail Solder"

Buy Now Datasheet
Socket, Pc Board; No. Of Contacts Harwin - 55K6357 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pc Board; No. Of Contacts Harwin
55K6357
Socket, Pc Board; No. Of Contacts Harwin 55K6357
SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pcb Socket, 1Pos Rohs Compliant Harwin - 29AK0195 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos Rohs Compliant Harwin
29AK0195
Pcb Socket, 1Pos Rohs Compliant Harwin 29AK0195
PCB SOCKET, 1POS ROHS COMPLIANT: YES

PCB SOCKET, 1POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2025-ND 55K6357
Product Name PC Pin Receptacles, Socket Connectors Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details