HARWIN PC Pin Receptacles, Socket Connectors H3192-01

Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-1461-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-1461-ND
PC Pin Receptacles, Socket Connectors 952-1461-ND
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) Standard Tail Solder"

Buy Now Datasheet
Pcb Socket, 1Pos; No. Of Contacts Harwin - 29AH5926 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos; No. Of Contacts Harwin
29AH5926
Pcb Socket, 1Pos; No. Of Contacts Harwin 29AH5926
PCB SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PCB SOCKET, 1POS; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1461-ND 29AH5926
Product Name PC Pin Receptacles, Socket Connectors Pcb Socket, 1Pos; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details