HARWIN PC Pin Receptacles, Socket Connectors H3190-01

Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-1459-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-1459-ND
PC Pin Receptacles, Socket Connectors 952-1459-ND
"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.018"" ~ 0.020"" (0.46mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin - 55K6332 - Newark, An Avnet Company
Chicago, IL, United States
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin
55K6332
Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin 55K6332
SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SUB-MINIATURE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Pcb Socket, 1Pos Rohs Compliant Harwin - 29AK0188 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Socket, 1Pos Rohs Compliant Harwin
29AK0188
Pcb Socket, 1Pos Rohs Compliant Harwin 29AK0188
PCB SOCKET, 1POS ROHS COMPLIANT: YES

PCB SOCKET, 1POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1459-ND 55K6332
Product Name PC Pin Receptacles, Socket Connectors Sub-Miniature Socket, Pc Board; No. Of Contacts Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors available connect to OBD - QLC16056 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers