"Pin Receptacle Connector 0.035"" ~ 0.041"" (0.89mm ~ 1.05mm) No Tail Solder"
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 56-BSOP (0.435", 11.05mm Width)
Product Status: Active
Tail Type: Standard Tail
Termination: Solder
Length - Overall: 0.315" (8.00mm)
Accepts Pin Diameter: 0.079" ~ 0.091" (2.00mm ~ 2.30mm)
Mounting Hole Diameter: 0.055" (1.40mm)
Socket Depth: 0.160" (4.06mm)
Signal/Power Contact, 10A, Gold Plated, 2.54mm Pitch, Solder Product overview: H3183-05 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Socket Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 324-H3183-05 can be used for catalog matching and distributor lookup.
CONN PIN RCPT .035-.041 SOLDER
SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
SOCKET, PCB, GOLD, PLAIN, 1MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); PCB Hole RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2207-ND | 324-H3183-05 | H3183-05 | 55K6326 | |
| Product Name | PC Pin Receptacles, Socket Connectors | Connectors,Interconnects | 10A Electronic Connector | PC Pin Receptacles, Socket Connectors | Socket, Pc Board; No. Of Contacts Harwin |
| Termination | Solder | Solder | Solder |