HARWIN Female Vertical Throughboard Ø1.00mm Contact H3169-05

Description
PC Board Socket for mating Ø1.00mm Pin, retention feature, open-ended – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. Product still requires soldering for electrical connection.
Datasheet
Description
PC Board Socket for mating Ø1.00mm Pin, retention feature, open-ended – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. Product still requires soldering for electrical connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Throughboard Ø1.00mm Contact - H3169-05 - Harwin Plc
Portsmouth, United Kingdom
Female Vertical Throughboard Ø1.00mm Contact
H3169-05
Female Vertical Throughboard Ø1.00mm Contact H3169-05
PC Board Socket for mating Ø1.00mm Pin, retention feature, open-ended – Gold finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. Product still requires soldering for electrical connection.
  • PC Board Socket for mating Ø1.00mm Pin, retention feature, open-ended – Gold finish on contact area and termination.
  • Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
  • Product still requires soldering for electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number H3169-05
Product Name Female Vertical Throughboard Ø1.00mm Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details