HARWIN Female Vertical Throughboard Ø1.00mm Contact H3161-46

Description
PC Board Socket for mating Ø1.00mm Pin, retention feature – Tin finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. Product still requires soldering for electrical connection.
Datasheet
Description
PC Board Socket for mating Ø1.00mm Pin, retention feature – Tin finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. Product still requires soldering for electrical connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Vertical Throughboard Ø1.00mm Contact - H3161-46 - Harwin Plc
Portsmouth, United Kingdom
Female Vertical Throughboard Ø1.00mm Contact
H3161-46
Female Vertical Throughboard Ø1.00mm Contact H3161-46
PC Board Socket for mating Ø1.00mm Pin, retention feature – Tin finish on contact area and termination. Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours. Product still requires soldering for electrical connection.
  • PC Board Socket for mating Ø1.00mm Pin, retention feature – Tin finish on contact area and termination.
  • Uses 4-finger Beryllium Copper contact clip – Vibration 10-2,000Hz, 10G, 6 hours.
  • Product still requires soldering for electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number H3161-46
Product Name Female Vertical Throughboard Ø1.00mm Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9790 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details