CONNECTOR, HEADER, 10POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 28AK9983 |
| Product Name | Connector, Header, 10Pos, 2Row, 1.25Mm; Pitch Spacing Harwin |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |