Amphenol Communications Solutions Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions 10122770-101LF

Description
BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Description
BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions - 80X2562 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions
80X2562
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions 80X2562
BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, HDR, 120POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 80X2562
Product Name Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-MV11005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details