Keystone Electronics Corp. IEEE1394 Firewire Plug 928

Description
Part Number: 928 Mounting: Cable Packaging: Bulk Style: Plug Type: IEE1394
Request a Quote Datasheet
Description
Part Number: 928 Mounting: Cable Packaging: Bulk Style: Plug Type: IEE1394
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE1394 Firewire Plug - 928 - Keystone Electronics Corp.
New Hyde Park, NY, USA
IEEE1394 Firewire Plug
928
IEEE1394 Firewire Plug 928
Part Number: 928 Mounting: Cable Packaging: Bulk Style: Plug Type: IEE1394

Part Number: 928

  • Mounting: Cable
  • Packaging: Bulk
  • Style: Plug
  • Type: IEE1394
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 36-928-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-928-ND
USB, DVI, HDMI Connector Assemblies 36-928-ND
Firewire (IEEE 1394) Plug Connector 6 Position Free Hanging (In-Line)

Firewire (IEEE 1394) Plug Connector 6 Position Free Hanging (In-Line)

Buy Now Datasheet
Plug, IEEE 1394 - 70183119 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, IEEE 1394
70183119
Plug, IEEE 1394 70183119
Specifications Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-0. Contacts: Phosphor bronze. Plating: Contact area — gold-flash over nickel; Solder Tails — tin over nickel. Electrical Characteristics Rated Voltage: 30 VAC (RMS). Contact Current Rating: 1 amp DC max. Plug features a modular design for easy and fast component assembly. Socket Features Surface-Mount Technology for Electrical Connections Snap-In PC Tails Hold Connector in Position for Soldering Tin Over Nickel Plated Solder Tails for Excellent Solderability Gold-Plated Contacts for Low Resistance and Excellent Reliability Device Applications Digital Cameras Digital VCRs DVD Players Stereos Printers Hard Disks Internet Digital Camcorders Broadcast TV DV Editing Cable TV Computers

Specifications
Shell:
Phosphor bronze. Insulator: Thermoplastic, UL 94 V-0. Contacts: Phosphor bronze. Plating: Contact area — gold-flash over nickel; Solder Tails — tin over nickel.

Electrical Characteristics
Rated Voltage:
30 VAC (RMS). Contact Current Rating: 1 amp DC max.
Plug features a modular design for easy and fast component assembly.
Socket Features

  • Surface-Mount Technology for Electrical Connections
  • Snap-In PC Tails Hold Connector in Position for Soldering
  • Tin Over Nickel Plated Solder Tails for Excellent Solderability
  • Gold-Plated Contacts for Low Resistance and Excellent Reliability
    Device Applications
  • Digital Cameras
  • Digital VCRs
  • DVD Players
  • Stereos
  • Printers
  • Hard Disks
  • Internet
  • Digital Camcorders
  • Broadcast TV
  • DV Editing
  • Cable TV
  • Computers
Supplier's Site
Firewire Ieee-1394 Connector, Plug, Through Hole; No. Of Contacts Keystone - 59K0541 - Newark, An Avnet Company
Chicago, IL, United States
Firewire Ieee-1394 Connector, Plug, Through Hole; No. Of Contacts Keystone
59K0541
Firewire Ieee-1394 Connector, Plug, Through Hole; No. Of Contacts Keystone 59K0541
FIREWIRE IEEE-1394 CONNECTOR, PLUG, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Contact Termination:Crimp RoHS Compliant: Yes

FIREWIRE IEEE-1394 CONNECTOR, PLUG, THROUGH HOLE; No. of Contacts:6 Contact; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928 36-928-ND 70183119 59K0541
Product Name IEEE1394 Firewire Plug USB, DVI, HDMI Connector Assemblies Plug, IEEE 1394 Firewire Ieee-1394 Connector, Plug, Through Hole; No. Of Contacts Keystone
Mounting Cable Free Hanging (In-Line) PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

USB2.0 Type A THM Plug - 932 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type USB
Gender Male / Plug
Mounting THM
View Details
3 suppliers
Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details