M50-300/310/311/315/
320 Series socket headers mate with M50-350/360/390 Series unshrouded headers typical stock number 681-1184. M52-500/505/510/515 Series socket headers mate with M52-xxxxxxP/S/V/Wxxx
x Series unshrouded headers typical stock number 681-3001. M50-430 Series socket headers mate with M50-490 Series pin headers Number of Contacts = 10 Number of Rows = 1 Pitch = 1.27mm Type = Socket Strip Mounting Type = Surface Mount Body Orientation = Straight Termination Method = Solder Current Rating = 1A Contact Material = Phosphor Bronze
M50-300/310/311/315/320 Series socket headers mate with M50-350/360/390 Series unshrouded headers typical stock number 681-1184. M52-500/505/510/515 Series socket headers mate with M52-xxxxxxP/S/V/Wxxxx Series unshrouded headers typical stock number 681-3001. M50-430 Series socket headers mate with M50-490 Series pin headers
Number of Contacts = 10
Number of Rows = 1
Pitch = 1.27mm
Type = Socket Strip
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Contact Material = Phosphor Bronze