Harwin Plc 20 Pos. Female SIL Vertical Wire Wrap IC Strip D01-9952042

Description
IC 3-Level Wire Wrap Socket Strip – 20 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a Ø0.40-0.56mm mating pin.
Datasheet
Description
IC 3-Level Wire Wrap Socket Strip – 20 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a Ø0.40-0.56mm mating pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Pos. Female SIL Vertical Wire Wrap IC Strip - D01-9952042 - Harwin Plc
Portsmouth, United Kingdom
20 Pos. Female SIL Vertical Wire Wrap IC Strip
D01-9952042
20 Pos. Female SIL Vertical Wire Wrap IC Strip D01-9952042
IC 3-Level Wire Wrap Socket Strip – 20 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a Ø0.40-0.56mm mating pin.
  • IC 3-Level Wire Wrap Socket Strip – 20 x contacts in a single row.
  • Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip.
  • Suitable for a Ø0.40-0.56mm mating pin.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number D01-9952042
Product Name 20 Pos. Female SIL Vertical Wire Wrap IC Strip
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 1 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details