Harvatek Corp. LED Indication - Discrete T1691URO-20C000212U1930

Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet
Description
LED RED CLEAR 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3147-T1691URO-20C000212U1930DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-T1691URO-20C000212U1930DKR-ND
LED Indication - Discrete 3147-T1691URO-20C000212U1930DKR-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 3147-T1691URO-20C000212U1930CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-T1691URO-20C000212U1930CT-ND
LED Indication - Discrete 3147-T1691URO-20C000212U1930CT-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 3147-T1691URO-20C000212U1930TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-T1691URO-20C000212U1930TR-ND
LED Indication - Discrete 3147-T1691URO-20C000212U1930TR-ND
LED RED CLEAR 2PLCC SMD

LED RED CLEAR 2PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3147-T1691URO-20C000212U1930DKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE2-0B3A2 - Broadcom Inc.
Specs
LED Package: Black Body White Reflector
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details