1.6(L) X 0.8(W) X 0.6(H)MM
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 3147-HT-191UYG-5309TR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Yellow; Green |
| Peak Wavelength | 574 nm (5740 Å) |
| Viewing Angle | 130 degrees |