Harvatek Corp. LED Indication - Discrete B30V3FCH-E7C0001H4U1930

Description
LED RGB CLEAR 0404 SMD
Request a Quote Datasheet
Description
LED RGB CLEAR 0404 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3147-B30V3FCH-E7C0001H4U1930TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B30V3FCH-E7C0001H4U1930TR-ND
LED Indication - Discrete 3147-B30V3FCH-E7C0001H4U1930TR-ND
LED RGB CLEAR 0404 SMD

LED RGB CLEAR 0404 SMD

Buy Now Datasheet
LED Indication - Discrete - 3147-B30V3FCH-E7C0001H4U1930CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B30V3FCH-E7C0001H4U1930CT-ND
LED Indication - Discrete 3147-B30V3FCH-E7C0001H4U1930CT-ND
LED RGB CLEAR 0404 SMD

LED RGB CLEAR 0404 SMD

Buy Now Datasheet
LED Indication - Discrete - 3147-B30V3FCH-E7C0001H4U1930DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B30V3FCH-E7C0001H4U1930DKR-ND
LED Indication - Discrete 3147-B30V3FCH-E7C0001H4U1930DKR-ND
LED RGB CLEAR 0404 SMD

LED RGB CLEAR 0404 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3147-B30V3FCH-E7C0001H4U1930TR-ND
Product Name LED Indication - Discrete
LED Package: 0404 (1010 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 621 nm (4700 to 6210 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1005-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details