Harvatek Corp.
LED Indication - Discrete
B1A81NB--20C000313U1930
Description
LED BLUE CLEAR 1206 SMD
Request a Quote
Email Supplier
Datasheet
Description
LED BLUE CLEAR 1206 SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
3147-B1A81NB--20C000313U1930CT-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
1206 (3216 Metric)
|
|
LED Type
|
Blue
|
|
Peak Wavelength
|
460 nm (4600 Å)
|
|
Viewing Angle
|
70 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1090 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
Forward Current
65 milliamps
View Details
LED Type
Gray
Peak Wavelength
620 nm (6200 Å)
Forward Voltage
2.1 volts
View Details
2 suppliers