HARTING Inc. of North America Current Sensors

Description
The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy.   Rapid, accurate current measurement is required for the precise regulation of power semiconductor systems such as frequency converters, USV systems and welding plant. The new current sensors from HARTING have been designed with these specific environments in mind in close consultation with customers. They offer high levels of measurement accuracy and interference immunity. The current sensor product family is based on the proven and tested Hall effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop current sensors can be used. The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy. They are also highly immune to interference where external magnetic fields are concerned. A further benefit for developers is that it is easy to build the sensors into existing applications, as they have totally standard footprint and installation measurements. The appropriate connection technology and pre-assembled signal cables enable cost-effective and secure assembly. Mating connectors and cables are no longer manufactured separately, reducing the overall number of parts required.
Datasheet
Description
The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy.   Rapid, accurate current measurement is required for the precise regulation of power semiconductor systems such as frequency converters, USV systems and welding plant. The new current sensors from HARTING have been designed with these specific environments in mind in close consultation with customers. They offer high levels of measurement accuracy and interference immunity. The current sensor product family is based on the proven and tested Hall effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop current sensors can be used. The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy. They are also highly immune to interference where external magnetic fields are concerned. A further benefit for developers is that it is easy to build the sensors into existing applications, as they have totally standard footprint and installation measurements. The appropriate connection technology and pre-assembled signal cables enable cost-effective and secure assembly. Mating connectors and cables are no longer manufactured separately, reducing the overall number of parts required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors -  - HARTING Inc. of North America
Elgin, IL, USA
Current Sensors
Current Sensors
The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy.   Rapid, accurate current measurement is required for the precise regulation of power semiconductor systems such as frequency converters, USV systems and welding plant. The new current sensors from HARTING have been designed with these specific environments in mind in close consultation with customers. They offer high levels of measurement accuracy and interference immunity. The current sensor product family is based on the proven and tested Hall effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop current sensors can be used. The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy. They are also highly immune to interference where external magnetic fields are concerned. A further benefit for developers is that it is easy to build the sensors into existing applications, as they have totally standard footprint and installation measurements. The appropriate connection technology and pre-assembled signal cables enable cost-effective and secure assembly. Mating connectors and cables are no longer manufactured separately, reducing the overall number of parts required.

The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy.  
Rapid, accurate current measurement is required for the precise regulation of power semiconductor systems such as frequency converters, USV systems and welding plant. The new current sensors from HARTING have been designed with these specific environments in mind in close consultation with customers. They offer high levels of measurement accuracy and interference immunity.
The current sensor product family is based on the proven and tested Hall effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop current sensors can be used.
The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy. They are also highly immune to interference where external magnetic fields are concerned. A further benefit for developers is that it is easy to build the sensors into existing applications, as they have totally standard footprint and installation measurements. The appropriate connection technology and pre-assembled signal cables enable cost-effective and secure assembly. Mating connectors and cables are no longer manufactured separately, reducing the overall number of parts required.

Supplier's Site Datasheet

Technical Specifications

  HARTING Inc. of North America
Product Category Current Sensors
Product Name Current Sensors
Loop Type Closed Loop
Current Type AC Current; DC Current
Technology Hall-Effect
Mounting / Configuration Clamp or Bolt On
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS756SCB-100B-PFF-T - 909246-ACS756SCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details