Infineon Technologies AG Sensor technology - Current sensors - TLE4973-R120T5-U-S0010 TLE4973-R120T5-U-S0010

Description
XENSIV™ - TLE4973-R120T5-U-S00 10 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package, UL certified device The Infineon XENSIVTM TLE4973-R120T5-S0010 is a current sensor with integrated current rail in 8x 8 mm SMD body which enables optical inspection in the assembly line. This sensor works at 5 V with up to ±132 A measurement range and provides an analog output with over current detection output. Digital control interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, and control of diagnosis mode. Summary of Features High accurate coreless sensor 5 V supply voltage Galvanic isolation up to 1150 V Ultra-low ohm internal current rail The ratiometricity function is set on Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) UL certified Single ended analog output Benefits No hysteresis, no saturation Robustness against surge voltage Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Electric drivetrain Adapters and chargers Onboard battery charger Photovoltaic Uninterruptible power supplies (UPS) Automotive Battery Management System (BMS)
Request a Quote Datasheet
Description
XENSIV™ - TLE4973-R120T5-U-S00 10 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package, UL certified device The Infineon XENSIVTM TLE4973-R120T5-S0010 is a current sensor with integrated current rail in 8x 8 mm SMD body which enables optical inspection in the assembly line. This sensor works at 5 V with up to ±132 A measurement range and provides an analog output with over current detection output. Digital control interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, and control of diagnosis mode. Summary of Features High accurate coreless sensor 5 V supply voltage Galvanic isolation up to 1150 V Ultra-low ohm internal current rail The ratiometricity function is set on Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) UL certified Single ended analog output Benefits No hysteresis, no saturation Robustness against surge voltage Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Electric drivetrain Adapters and chargers Onboard battery charger Photovoltaic Uninterruptible power supplies (UPS) Automotive Battery Management System (BMS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Current sensors - TLE4973-R120T5-U-S0010 - TLE4973-R120T5-U-S0010 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Current sensors - TLE4973-R120T5-U-S0010
TLE4973-R120T5-U-S0010
Sensor technology - Current sensors - TLE4973-R120T5-U-S0010 TLE4973-R120T5-U-S0010
XENSIV™ - TLE4973-R120T5-U-S00 10 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package, UL certified device The Infineon XENSIVTM TLE4973-R120T5-S0010 is a current sensor with integrated current rail in 8x 8 mm SMD body which enables optical inspection in the assembly line. This sensor works at 5 V with up to ±132 A measurement range and provides an analog output with over current detection output. Digital control interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, and control of diagnosis mode. Summary of Features High accurate coreless sensor 5 V supply voltage Galvanic isolation up to 1150 V Ultra-low ohm internal current rail The ratiometricity function is set on Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) UL certified Single ended analog output Benefits No hysteresis, no saturation Robustness against surge voltage Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Electric drivetrain Adapters and chargers Onboard battery charger Photovoltaic Uninterruptible power supplies (UPS) Automotive Battery Management System (BMS)

XENSIV™ - TLE4973-R120T5-U-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in TISON package, UL certified device

The Infineon XENSIVTM TLE4973-R120T5-S0010 is a current sensor with integrated current rail in 8x 8 mm SMD body which enables optical inspection in the assembly line. This sensor works at 5 V with up to ±132 A measurement range and provides an analog output with over current detection output. Digital control interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, and control of diagnosis mode.


Summary of Features

  • High accurate coreless sensor
  • 5 V supply voltage
  • Galvanic isolation up to 1150 V
  • Ultra-low ohm internal current rail
  • The ratiometricity function is set on
  • Digital control interface
  • Very fast overcurrent detection
  • Programmable sensitivity
  • Programmable overcurrent threshold
  • ISO 26262-compliant (ASIL B)
  • UL certified
  • Single ended analog output

Benefits

  • No hysteresis, no saturation
  • Robustness against surge voltage
  • Protection against over currents
  • Very low power dissipation
  • Fit for safety critical application
  • Reliable measurement over lifetime

Potential Applications

  • Electric drivetrain
  • Adapters and chargers
  • Onboard battery charger
  • Photovoltaic
  • Uninterruptible power supplies (UPS)
  • Automotive Battery Management System (BMS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Current Sensors
Product Number TLE4973-R120T5-U-S0010
Product Name Sensor technology - Current sensors - TLE4973-R120T5-U-S0010
Current 132 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Current sensors - TLE4973-R120T5-S0010 - TLE4973-R120T5-S0010 - Infineon Technologies AG
Specs
Current 132 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
Sensor technology - Current sensors - TLI5570-RE35E1-E0001 - TLI5570-RE35E1-E0001 - Infineon Technologies AG
Specs
Voltage 1 volts
Approvals / Certifications RoHS
View Details
Current Sensor ICs - 2601030P - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-TISON-8-5
Current 120 amps
Approvals / Certifications RoHS
View Details