HARTING Inc. of North America Connector, Din 41612, Header, 3Row; Product Range Harting 9731606903

Description
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 3Row; Product Range Harting - 91B2817 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 3Row; Product Range Harting
91B2817
Connector, Din 41612, Header, 3Row; Product Range Harting 91B2817
CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 3ROW; Product Range:-; No. of Contacts:64Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91B2817
Product Name Connector, Din 41612, Header, 3Row; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Heavy Duty w/single tab - 4515 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Rectangular Connector Accessories - 1028-043-1205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 12
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details