HARTING Inc. of North America D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting 9670007177

Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting - 17AC1085 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting
17AC1085
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting 17AC1085
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Contact; For Use With Harting - 96F2632 - Newark, An Avnet Company
Chicago, IL, United States
Contact; For Use With Harting
96F2632
Contact; For Use With Harting 96F2632
CONTACT; For Use With:-; Contact Gender:-; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:-; Product Range:- RoHS Compliant: Yes

CONTACT; For Use With:-; Contact Gender:-; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 17AC1085 96F2632
Product Name D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting Contact; For Use With Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity - 73AH7451 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details