Belmont Metals, Inc. Cadmium Pellets for Vacuum Deposition 3008A

Description
Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years. Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.
Description
Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years. Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.

Suppliers

Company
Product
Description
Supplier Links
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Brooklyn, NY, USA
Cadmium Pellets for Vacuum Deposition
3008A
Cadmium Pellets for Vacuum Deposition 3008A
Anodes: Electroplating Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper. The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years. Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and alloys.

Anodes: Electroplating

Featuring a wide variety of alloys and shapes for all electroplating processes including INCO Nickel, High Grade Zinc, CDA 101 Copper.

The electroplating process consists of the immersion of an object to be coated in a bath containing an anode. The object itself functions as the cathode. The bath is usually an aqueous solution of salts of the metal to be deposited. An electrolytic cell is produced when voltage is applied to the anode. The cathode being negative. Metal ions formed in the solution are attracted to the cathode where they gain electrons and deposit out of the solution onto the cathode surface as pure metal. Belmont Metals has been a manufacturer of Electroplating Anodes suitable for a wide variety of end uses for almost 100 years.

Belmont Metals offers various metals & alloys for Electroplating such as Cadmium, Cadmium-Tin, Copper, Phosphorized Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders.

Forms Available:

Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares.

All shapes not available in all metals and alloys.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Electrodes and Electrode Materials
Product Number 3008A
Product Name Cadmium Pellets for Vacuum Deposition
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details