HARTING Inc. of North America Strain Relief; Accessory Type Harting 9664080000

Description
Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:37Position s; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:37Position s; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Accessory Type Harting - 96F2607 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Accessory Type Harting
96F2607
Strain Relief; Accessory Type Harting 96F2607
Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:37Position s; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:37Positions; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F2607
Product Name Strain Relief; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074603 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Connector Strain Relief - 5745174-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details