TE Connectivity Connector Strain Relief 327137

Description
Body Features Primary Product Color : Violet Primary Product Material : Copper, Brass Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Request a Quote
Description
Body Features Primary Product Color : Violet Primary Product Material : Copper, Brass Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 327137 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
327137
Connector Strain Relief 327137
Body Features Primary Product Color : Violet Primary Product Material : Copper, Brass Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Strain Relief Accessory Type : Shielding Ferrule

Body Features


  • Primary Product Color : Violet
  • Primary Product Material : Copper, Brass
  • Primary Product Plating Material : Zinc

Dimensions


  • Compatible Insulation Diameter Range : 3.3 - 3.68 MM  [.13 - .145 INCH ]

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 327137
Product Name Connector Strain Relief
Material Copper, Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604872-1 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Connector Strain Relief - 2267395-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 2-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details