HARTING Inc. of North America Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting 9644227210

Description
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting - 44J5202 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting
44J5202
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting 44J5202
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5202
Product Name Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details