HARTING Inc. of North America Connector, D Sub Filter, Receptacle 15 Position, 1000Pf; Product Range Harting 9642117230

Description
CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle 15 Position, 1000Pf; Product Range Harting - 44J4826 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle 15 Position, 1000Pf; Product Range Harting
44J4826
Connector, D Sub Filter, Receptacle 15 Position, 1000Pf; Product Range Harting 44J4826
CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4826
Product Name Connector, D Sub Filter, Receptacle 15 Position, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details