HARTING Inc. of North America Contact, D Sub, Socket, 26-24Awg, Crimp; For Use With Harting 9560008277

Description
CONTACT, D SUB, SOCKET, 26-24AWG, CRIMP; For Use With:D Sub High Density Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, D SUB, SOCKET, 26-24AWG, CRIMP; For Use With:D Sub High Density Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, D Sub, Socket, 26-24Awg, Crimp; For Use With Harting - 44J4564 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Socket, 26-24Awg, Crimp; For Use With Harting
44J4564
Contact, D Sub, Socket, 26-24Awg, Crimp; For Use With Harting 44J4564
CONTACT, D SUB, SOCKET, 26-24AWG, CRIMP; For Use With:D Sub High Density Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

CONTACT, D SUB, SOCKET, 26-24AWG, CRIMP; For Use With:D Sub High Density Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J4564
Product Name Contact, D Sub, Socket, 26-24Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823233-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Thermocompression Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details