Matexcel Lithium manganate Coated Aluminum foil, Positive Single-sided coating BMLC-KJ007

Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*91µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Datasheet
Description
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*91µm(L*W *T) Coating Size: 241mm*175mm(L*W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium manganate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ007 - Matexcel
Shirley, NY, United States
Lithium manganate Coated Aluminum foil, Positive Single-sided coating
BMLC-KJ007
Lithium manganate Coated Aluminum foil, Positive Single-sided coating BMLC-KJ007
Storage: Store at room temperature Product overview: This product can be used for lithium battery cathode material Size: Size: 241mm*200mm*91µm(L*W *T) Coating Size: 241mm*175mm(L*W)

Storage: Store at room temperature

Product overview: This product can be used for lithium battery cathode material

Size:

Size: 241mm*200mm*91µm(L*W*T)
Coating Size: 241mm*175mm(L*W)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ007
Product Name Lithium manganate Coated Aluminum foil, Positive Single-sided coating
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2289061-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details