HARTING Inc. of North America Contact, D Sub, Pin, 26-24Awg, Crimp; For Use With Harting 9560008177

Description
CONTACT, D SUB, PIN, 26-24AWG, CRIMP; For Use With:Harting D Sub High Density Crimp Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, D SUB, PIN, 26-24AWG, CRIMP; For Use With:Harting D Sub High Density Crimp Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, D Sub, Pin, 26-24Awg, Crimp; For Use With Harting - 44J4558 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Pin, 26-24Awg, Crimp; For Use With Harting
44J4558
Contact, D Sub, Pin, 26-24Awg, Crimp; For Use With Harting 44J4558
CONTACT, D SUB, PIN, 26-24AWG, CRIMP; For Use With:Harting D Sub High Density Crimp Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, D SUB, PIN, 26-24AWG, CRIMP; For Use With:Harting D Sub High Density Crimp Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44J4558
Product Name Contact, D Sub, Pin, 26-24Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details