PATCH CORD, RJ45 PLUG-PLUG, 15.8", BLU; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AH1444 |
| Product Name | Patch Cord, Rj45 Plug-Plug, 15.8, Blu; Lan Category Harting |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |