HARTING Inc. of North America Cable Assemblies - Modular Cables 9482626749005

Description
CABLE MOD 10P8C PLUG-PLUG 1.64'
Description
CABLE MOD 10P8C PLUG-PLUG 1.64'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - 09482626749005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09482626749005
Cable Assemblies - Modular Cables 09482626749005
CABLE MOD 10P8C PLUG-PLUG 1.64'

CABLE MOD 10P8C PLUG-PLUG 1.64'

Supplier's Site
Enet Cable Assy, Ix 10P Plug, 0.5M, Yel; Lan Category Harting - 08AC0838 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable Assy, Ix 10P Plug, 0.5M, Yel; Lan Category Harting
08AC0838
Enet Cable Assy, Ix 10P Plug, 0.5M, Yel; Lan Category Harting 08AC0838
ENET CABLE ASSY, IX 10P PLUG, 0.5M, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Yellow RoHS Compliant: Yes

ENET CABLE ASSY, IX 10P PLUG, 0.5M, YEL; LAN Category:Cat6a; Connector Type A:IX 10Pos Plug; Connector Type B:IX 10Pos Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site
Cable Assy, Ix 10P Plug-Plug, 19.7, Yel; Lan Category Harting - 78AC4940 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ix 10P Plug-Plug, 19.7, Yel; Lan Category Harting
78AC4940
Cable Assy, Ix 10P Plug-Plug, 19.7, Yel; Lan Category Harting 78AC4940
CABLE ASSY, IX 10P PLUG-PLUG, 19.7", YEL; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

CABLE ASSY, IX 10P PLUG-PLUG, 19.7", YEL; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Plug to IX Plug; Jacket Colour:Yellow; Product Range:ix Industrial Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09482626749005 08AC0838 78AC4940
Product Name Cable Assemblies - Modular Cables Enet Cable Assy, Ix 10P Plug, 0.5M, Yel; Lan Category Harting Cable Assy, Ix 10P Plug-Plug, 19.7, Yel; Lan Category Harting
Cable Shielding Shielded
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
ix Industrial IO Cable Assembly - NDHN5B1A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers