HARTING Inc. of North America Heavy Duty Insert, Rcpt, 4+4Sig, 16Mm2; Product Range Harting 9380082701

Description
HEAVY DUTY INSERT, RCPT, 4+4SIG, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 4+4SIG, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 4+4Sig, 16Mm2; Product Range Harting - 51AC2623 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4+4Sig, 16Mm2; Product Range Harting
51AC2623
Heavy Duty Insert, Rcpt, 4+4Sig, 16Mm2; Product Range Harting 51AC2623
HEAVY DUTY INSERT, RCPT, 4+4SIG, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4+4SIG, 16MM2; Product Range:Han Com Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2623
Product Name Heavy Duty Insert, Rcpt, 4+4Sig, 16Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Block & Bleed, 19.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Powertrain Pressure Relief Vents with Dual Mounting Options: Direct-Fit or Tube-Mount - MIV-PTV-7.9 - Shenzhen Milvent Technology Co., Limited
Specs
Features Vented
Material Nylon; Plastic housing (PA / Nylon typical)
View Details