HEAVY DUTY CONN, 2 LEVER, SIZE 24B; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Heavy Duty Inserts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 52AJ6223 |
| Product Name | Heavy Duty Conn, 2 Lever, Size 24B; Heavy Duty Connector Type Harting |