S61AA3-DHH0848 is a double hub bearing housing for a 0.5000 inch bore, with an overall length of 1.5 inches. It features two clearance holes for dowel pinning, a 0.625 inch hub diameter, and is made of aluminum with sulfuric acid anodized finish. The housing includes a 0.260 inch groove in the bore and is designed for inch-size mounting applications.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | S61AA3-DHH0848 |
| Product Name | 0.5" Bore, 1.500" Overall Length, Double Hub Bearing House |
| Housing Bore / Bearing O.D. | 12.7 mm (0.5000 inch) |