HARTING Inc. of North America Insert, Plug, 8Pos, 3Row; Product Range Harting 9360082632

Description
INSERT, PLUG, 8POS, 3ROW; Product Range:Han D Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:3 RoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, 8POS, 3ROW; Product Range:Han D Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 8Pos, 3Row; Product Range Harting - 83R7021 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 8Pos, 3Row; Product Range Harting
83R7021
Insert, Plug, 8Pos, 3Row; Product Range Harting 83R7021
INSERT, PLUG, 8POS, 3ROW; Product Range:Han D Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:3 RoHS Compliant: Yes

INSERT, PLUG, 8POS, 3ROW; Product Range:Han D Quick Lock Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:16AWG; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 83R7021
Product Name Insert, Plug, 8Pos, 3Row; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76002 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details