HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting 9338006220

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E High Temp Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E High Temp Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting - 67X7522 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting
67X7522
Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting 67X7522
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E High Temp Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Han E High Temp Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67X7522
Product Name Heavy Duty Contact, Socket, Crimp, 20Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details