Matexcel Lithium Manganate Battery Powder, Non-coated BMLC-KJ004

Description
The material has high capacity, good consistency, stability and safety, excellent high-temperature storage and cycle performance, and good rate performance. Storage: Store at room temperature Product overview: Li, wt%: 3.9-4.5 Ni+Co+Mn, wt%: 58.5±1.0 First discharge specific capacity: ≥110mAh/g Size: D10:>3.5µm D50:8~13µm D90:<30µm
Datasheet
Description
The material has high capacity, good consistency, stability and safety, excellent high-temperature storage and cycle performance, and good rate performance. Storage: Store at room temperature Product overview: Li, wt%: 3.9-4.5 Ni+Co+Mn, wt%: 58.5±1.0 First discharge specific capacity: ≥110mAh/g Size: D10:>3.5µm D50:8~13µm D90:<30µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Shirley, NY, United States
Lithium Manganate Battery Powder, Non-coated
BMLC-KJ004
Lithium Manganate Battery Powder, Non-coated BMLC-KJ004
The material has high capacity, good consistency, stability and safety, excellent high-temperature storage and cycle performance, and good rate performance. Storage: Store at room temperature Product overview: Li, wt%: 3.9-4.5 Ni+Co+Mn, wt%: 58.5±1.0 First discharge specific capacity: ≥110mAh/g Size: D10:>3.5µm D50:8~13µm D90:<30µm

The material has high capacity, good consistency, stability and safety, excellent high-temperature storage and cycle performance, and good rate performance.

Storage: Store at room temperature

Product overview:

Li, wt%: 3.9-4.5
Ni+Co+Mn, wt%: 58.5±1.0
First discharge specific capacity: ≥110mAh/g

Size:

D10:>3.5µm
D50:8~13µm
D90:<30µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ004
Product Name Lithium Manganate Battery Powder, Non-coated
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details