HARTING Inc. of North America Heavy Duty Insert, Rcpt, 32Pos, 16A; Product Range Harting 9330322701

Description
HEAVY DUTY INSERT, RCPT, 32POS, 16A; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 32POS, 16A; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 32Pos, 16A; Product Range Harting - 69AJ1599 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 32Pos, 16A; Product Range Harting
69AJ1599
Heavy Duty Insert, Rcpt, 32Pos, 16A; Product Range Harting 69AJ1599
HEAVY DUTY INSERT, RCPT, 32POS, 16A; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 32POS, 16A; Product Range:Han E Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 69AJ1599
Product Name Heavy Duty Insert, Rcpt, 32Pos, 16A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700616 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details