HARTING Inc. of North America Rectangular Han Insert, Plug 16Way Screw; Product Range Harting 9330162601

Description
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Description
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting - 91F9646 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting
91F9646
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting 91F9646
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han E Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 91F9646
Product Name Rectangular Han Insert, Plug 16Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details