Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
HARTING TECHNOLOGY GROUP
9330009909 -- CONNECTORS POWER, HEAVY DUTY HOODED/INDUSTRIAL
HARTING Technology Group
Connectors Power, Heavy Duty Hooded/Industrial
9330009909
Description
HAN CODING SYSTEM BUSHING
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
HAN CODING SYSTEM BUSHING
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Heavy Duty Hooded/Industrial
09330009909
Connectors Power, Heavy Duty Hooded/Industrial
09330009909
HAN CODING SYSTEM BUSHING
HAN CODING SYSTEM BUSHING
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Power Connectors
Product Number
09330009909
Product Name
Connectors Power, Heavy Duty Hooded/Industrial
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Entry Connectors - Inlets, Outlets, Modules
3-104-399
Specs
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Solder Cup
View Details
Interpower
16/20A 6Hr Connector Red/Black, 4P 5W, IP44
84351305
Specs
Power Type
AC Power Connector
Standards / Certifications
RoHS; CE
Phase
Three
View Details
BARTEC
Plug connection 32 A
plug connection 32 a 4 pole and 5 pole
Specs
Device Type
Plug
View Details
Allen-Bradley / Rockwell Automation
PowerFlex 520 1.5kW (2Hp) Power Module
25-PM1-A8P0
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details