HARTING Inc. of North America Connector Contact, Female, 22Awg, Crimp; Product Range Harting 9330006227

Description
CONNECTOR CONTACT, FEMALE, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes
Description
CONNECTOR CONTACT, FEMALE, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Contact, Female, 22AWG, Crimp, part number 04C9061, is designed for use within the Han E series. It accommodates conductor cross-sections ranging from 0.14 to 0.37 mm², corresponding to AWG sizes 26 to 22. This crimp contact has a rated current capacity of up to 16 A and features a contact resistance of less than or equal to 1 mΩ. The stripping length required for installation is 7.5 mm, and it is rated for a minimum of 500 mating cycles. Manufactured from copper alloy with a silver-plated surface, this contact is RoHS compliant with exemptions for lead content. It adheres to IEC standards 60664-1 and 61984, ensuring compatibility with various industrial applications. The product is packaged in quantities of 100 and has a net weight of 1.2 g.

Datasheet Summary
Powered by GS/AI

The Connector Contact, Female, 22AWG, Crimp, part number 04C9061, is designed for use within the Han E series. It accommodates conductor cross-sections ranging from 0.14 to 0.37 mm², corresponding to AWG sizes 26 to 22. This crimp contact has a rated current capacity of up to 16 A and features a contact resistance of less than or equal to 1 mΩ. The stripping length required for installation is 7.5 mm, and it is rated for a minimum of 500 mating cycles. Manufactured from copper alloy with a silver-plated surface, this contact is RoHS compliant with exemptions for lead content. It adheres to IEC standards 60664-1 and 61984, ensuring compatibility with various industrial applications. The product is packaged in quantities of 100 and has a net weight of 1.2 g.

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Female, 22Awg, Crimp; Product Range Harting - 04C9061 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Female, 22Awg, Crimp; Product Range Harting
04C9061
Connector Contact, Female, 22Awg, Crimp; Product Range Harting 04C9061
CONNECTOR CONTACT, FEMALE, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR CONTACT, FEMALE, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C9061
Product Name Connector Contact, Female, 22Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity - 09H7234 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details