Mi-Tech Metals Electrical Contacts CuW68

Description
The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.
Description
The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Electrical Contacts
CuW68
Electrical Contacts CuW68
The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.

The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.

Supplier's Site

Technical Specifications

  Mi-Tech Metals
Product Category Electrodes and Electrode Materials
Product Number CuW68
Product Name Electrical Contacts
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
Applications Breakers; Contactors; High Voltage Switch Gears
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details