TE Connectivity D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity 1-208778-0

Description
D SUB CONTACT, SOCKET, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity - 09H7234 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity
09H7234
D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity 09H7234
D SUB CONTACT, SOCKET, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT, SOCKET, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 09H7234
Product Name D Sub Contact, Socket, Solder; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6800988 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® MMO Anodes - PLATINODE® MMO Anodes - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Metal deposition out of sensitive electrolytes, Water treatment,
View Details
2 suppliers