HARTING Inc. of North America Contact, Male, 20Awg, Crimp; Product Range Harting 9330006121

Description
CONTACT, MALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Description
CONTACT, MALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 20Awg, Crimp; Product Range Harting - 97B2411 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 20Awg, Crimp; Product Range Harting
97B2411
Contact, Male, 20Awg, Crimp; Product Range Harting 97B2411
CONTACT, MALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, MALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Heavy Duty Contact, Pin, 20Awg, 16A Rohs Compliant Harting - 55AK5529 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 20Awg, 16A Rohs Compliant Harting
55AK5529
Heavy Duty Contact, Pin, 20Awg, 16A Rohs Compliant Harting 55AK5529
HEAVY DUTY CONTACT, PIN, 20AWG, 16A ROHS COMPLIANT: YES

HEAVY DUTY CONTACT, PIN, 20AWG, 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 97B2411 55AK5529
Product Name Contact, Male, 20Awg, Crimp; Product Range Harting Heavy Duty Contact, Pin, 20Awg, 16A Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203260-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details