HARTING Inc. of North America Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting 9320643001

Description
HEAVY DUTY INSERT, PLUG, 64+PE, 4MM2; Product Range:Han EEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 64+PE, 4MM2; Product Range:Han EEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting - 86R4964 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting
86R4964
Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting 86R4964
HEAVY DUTY INSERT, PLUG, 64+PE, 4MM2; Product Range:Han EEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 64+PE, 4MM2; Product Range:Han EEE Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

Supplier's Site
Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting - 51AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting
51AC2528
Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting 51AC2528
HEAVY DUTY INSERT, PLUG, 64+PE, 4MM2; Product Range:Han EEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied;RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 64+PE, 4MM2; Product Range:Han EEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 86R4964
Product Name Heavy Duty Insert, Plug, 64+Pe, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

218 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.218 inches
View Details
Blanking plug - NPQH-P-S14-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers