HARTING Inc. of North America Power Connectors 9300160318

Description
Heavy Duty Power Connectors HAN B16 BULK
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN B16 BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09300160318 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09300160318
Power Connectors 09300160318
Heavy Duty Power Connectors HAN B16 BULK

Heavy Duty Power Connectors HAN B16 BULK

Buy Now
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases Series: Han® B Package: Bulk Product Status: Active Connector Type: Base - Panel Mount Style: Bottom Entry Lock Location: Locking Clip (1) on Base Bottom Size / Dimension: 4.449" L x 1.709" W x 1.138" H (113.00mm x 43.40mm x 28.90mm) Housing Material: Aluminum, Die Cast

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Series: Han® B
Package: Bulk
Product Status: Active
Connector Type: Base - Panel Mount
Style: Bottom Entry
Lock Location: Locking Clip (1) on Base Bottom
Size / Dimension: 4.449" L x 1.709" W x 1.138" H (113.00mm x 43.40mm x 28.90mm)
Housing Material: Aluminum, Die Cast

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09300160318
Product Name Power Connectors Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Housings, Hoods, Bases
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers