HARTING Inc. of North America Rectangular Insert, Plug, 64 Position; Product Range Harting 9212643001

Description
RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han D HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han D HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 64 Position; Product Range Harting - 67X7482 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 64 Position; Product Range Harting
67X7482
Rectangular Insert, Plug, 64 Position; Product Range Harting 67X7482
RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han D HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han D HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

Supplier's Site
Heavy Duty Insert, Plug, 64+Pe, 2.5Mm2; Product Range Harting - 22AC5070 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 64+Pe, 2.5Mm2; Product Range Harting
22AC5070
Heavy Duty Insert, Plug, 64+Pe, 2.5Mm2; Product Range Harting 22AC5070
HEAVY DUTY INSERT, PLUG, 64+PE, 2.5MM2; Product Range:Han D HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 64+PE, 2.5MM2; Product Range:Han D HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:64+PE Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 67X7482 22AC5070
Product Name Rectangular Insert, Plug, 64 Position; Product Range Harting Heavy Duty Insert, Plug, 64+Pe, 2.5Mm2; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

500 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/2" NPT; 0.500 inches
View Details
Blanking plug - NPQH-P-S14-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/2" NPT
View Details
2 suppliers