HARTING Inc. of North America Enclosure 9200100301

Description
BULKHEAD HOUSING, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BULKHEAD HOUSING, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 24658272 - Radwell International
Willingboro, NJ, United States
Enclosure
24658272
Enclosure 24658272
BULKHEAD HOUSING, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BULKHEAD HOUSING, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:10A; FOR USE WITH:HAN 10A HOODS & INSERTS; LOCKING TYPE:1 LEVER; CONNECTOR BODY MATERIAL:ALUMINIUM BODY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 24658272
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details